CR Magnetics, Inc. Monitor - Current/Voltage Transducer CR4860-500

Description
Average RMS AC Voltage Transducer 0 ~ 500VAC Input 4 ~ 20mA Output 24VDC DIN Rail
Description
Average RMS AC Voltage Transducer 0 ~ 500VAC Input 4 ~ 20mA Output 24VDC DIN Rail
Datasheet
Datasheet Summary
Powered by GS/AI

The CR4860-500 is a three-element, three-wire average RMS AC voltage transducer designed for monitoring applications. It operates within an input range of 0 to 500 VAC and provides a 4-20 mA output, making it suitable for integration into various systems requiring voltage measurement. The device is powered by a 24 VDC supply and features outputs that are isolated from inputs, enhancing safety and reliability. With a basic accuracy of 0.5% and a response time of 250 ms, the CR4860-500 is calibrated for average sensing and is capable of operating in temperatures ranging from 0°C to +60°C. It meets regulatory standards including UL 61010B-1 and IEC 61010-1, ensuring compliance for industrial applications. The transducer is designed for DIN rail or panel mounting, facilitating easy installation in control panels or electrical enclosures. Engineers considering this product should note its thermal drift specification of 500 PPM/°C and its capability to operate in environments with relative humidity levels of 5% to 95%, non-condensing. The device is also vibration tested according to IEC 60068-2-6, ensuring durability in dynamic environments.

Datasheet Summary
Powered by GS/AI

The CR4860-500 is a three-element, three-wire average RMS AC voltage transducer designed for monitoring applications. It operates within an input range of 0 to 500 VAC and provides a 4-20 mA output, making it suitable for integration into various systems requiring voltage measurement. The device is powered by a 24 VDC supply and features outputs that are isolated from inputs, enhancing safety and reliability. With a basic accuracy of 0.5% and a response time of 250 ms, the CR4860-500 is calibrated for average sensing and is capable of operating in temperatures ranging from 0°C to +60°C. It meets regulatory standards including UL 61010B-1 and IEC 61010-1, ensuring compliance for industrial applications. The transducer is designed for DIN rail or panel mounting, facilitating easy installation in control panels or electrical enclosures. Engineers considering this product should note its thermal drift specification of 500 PPM/°C and its capability to operate in environments with relative humidity levels of 5% to 95%, non-condensing. The device is also vibration tested according to IEC 60068-2-6, ensuring durability in dynamic environments.

Suppliers

Company
Product
Description
Supplier Links
Monitor - Current/Voltage Transducer - CR4860-500 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Monitor - Current/Voltage Transducer
CR4860-500
Monitor - Current/Voltage Transducer CR4860-500
Average RMS AC Voltage Transducer 0 ~ 500VAC Input 4 ~ 20mA Output 24VDC DIN Rail

Average RMS AC Voltage Transducer 0 ~ 500VAC Input 4 ~ 20mA Output 24VDC DIN Rail

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Electrical Voltage Sensors
Product Number CR4860-500
Product Name Monitor - Current/Voltage Transducer
Voltage 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC Meter For Charging Infrastructure - IEM-DCC - Isabellenhutte USA
Specs
Features Visual Indicators or Display
Voltage 1000 volts
Voltage Type DCVoltage
View Details
Voltage Indicators - ER3566-000 - TE Connectivity
Specs
Frequency 50 to 60 Hz
View Details
Fast Voltage Remote Probe, 4 CH - 1-P201I-4 - Hottinger Brüel & Kjær A/S
Specs
Voltage 200 to ? volts
Voltage Type DCVoltage
Frequency 2.40E6 Hz
View Details
Shunt Resistors | Handles High Overloads | Immune to External Fields - maconic - Knick Interface LLC
Specs
Electrical Output Outputs an analog voltage signal
View Details