CR Magnetics, Inc. Monitor - Current/Voltage - Relay Output CR4860-150

Description
Win Source Part Number: 1384337-CR4860-150 Category: Monitor - Current/Voltage - Relay Output Mfr: CR Magnetics Inc.
Request a Quote
Description
Win Source Part Number: 1384337-CR4860-150 Category: Monitor - Current/Voltage - Relay Output Mfr: CR Magnetics Inc.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CR4860 is a three-element, three-wire average RMS voltage transducer designed for monitoring AC voltage inputs ranging from 1.0 to 600 VAC. It provides a 4-20 mA DC output, making it suitable for integration into various monitoring systems. The device is powered by a 24 VDC supply and features outputs that are isolated from inputs, enhancing safety and reliability in applications. With a basic accuracy of 0.5% and a response time of 250 ms, the CR4860 is calibrated for average sensing and is capable of operating within a temperature range of 0°C to +60°C. It meets several regulatory standards, including UL 61010B-1 and IEC 61010-1, ensuring compliance for use in industrial environments. The transducer is designed for DIN rail or panel mounting, facilitating easy installation in control panels or electrical enclosures. Engineers considering this product should note its suitability for applications such as motor fault monitoring, heating element monitoring, and remote voltage sensing.

Datasheet Summary
Powered by GS/AI

The CR4860 is a three-element, three-wire average RMS voltage transducer designed for monitoring AC voltage inputs ranging from 1.0 to 600 VAC. It provides a 4-20 mA DC output, making it suitable for integration into various monitoring systems. The device is powered by a 24 VDC supply and features outputs that are isolated from inputs, enhancing safety and reliability in applications. With a basic accuracy of 0.5% and a response time of 250 ms, the CR4860 is calibrated for average sensing and is capable of operating within a temperature range of 0°C to +60°C. It meets several regulatory standards, including UL 61010B-1 and IEC 61010-1, ensuring compliance for use in industrial environments. The transducer is designed for DIN rail or panel mounting, facilitating easy installation in control panels or electrical enclosures. Engineers considering this product should note its suitability for applications such as motor fault monitoring, heating element monitoring, and remote voltage sensing.

Suppliers

Company
Product
Description
Supplier Links
Monitor - Current/Voltage - Relay Output - 1384337-CR4860-150 - Win Source Electronics
Laguna Hills, CA, United States
Monitor - Current/Voltage - Relay Output
1384337-CR4860-150
Monitor - Current/Voltage - Relay Output 1384337-CR4860-150
Win Source Part Number: 1384337-CR4860-150 Category: Monitor - Current/Voltage - Relay Output Mfr: CR Magnetics Inc.

Win Source Part Number: 1384337-CR4860-150
Category: Monitor - Current/Voltage - Relay Output
Mfr: CR Magnetics Inc.

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Protective Relays and Monitoring Relays
Product Number 1384337-CR4860-150
Product Name Monitor - Current/Voltage - Relay Output
Unlock Full Specs
to access all available technical data

Similar Products

Signal Relays - 1393807-8 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
View Details
3 suppliers
Type 55.32 - General purpose relay 10A - 553281105050 - Finder S.p.A. con unico socio
Specs
Approvals ENEC, EAC-1, LLOYD, CSA, CE-2, cRUus, VDE, ukca, CCC-1, RUSSIAN-MARITME-REGISTER-OF-SHIPPING, RINA
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
Monitoring Relays - 2816092 - RS Components, Ltd.
Specs
Operating Temp -13 F (-25 C)
View Details