The CR4850-50 is a three-element, three-wire, average RMS AC voltage transducer designed to provide a 0-5 VDC output proportional to AC voltage inputs ranging from 0 to 50 VAC. It mounts on 35 mm DIN rail or panel and operates from a 24 Vdc supply. The device offers isolated output, accepts input frequencies between 50 Hz and 400 Hz, and has a basic accuracy of 0.5%. It meets UL 61010-1, CAN/CSA-C22.2 No. 61010-1-2004, IEC 61010-1, and BS EN 61010-1 standards. Operating temperature ranges from 0°C to +60°C, with a maximum altitude of 2000 meters. The transducer has an input insulation voltage of 2500 Vdc, a response time of 250 ms, and a typical supply current of 25 mA. Its dimensions are 88.7 mm in length, 36.6 mm in height, and 28.3 mm in depth.
Win Source Part Number: 1384335-CR4850-50
Category: Monitor - Current/Voltage - Relay Output
Mfr: CR Magnetics Inc.
| Win Source Electronics | |
|---|---|
| Product Category | Protective Relays and Monitoring Relays |
| Product Number | 1384335-CR4850-50 |
| Product Name | Monitor - Current/Voltage - Relay Output |