The CR4850 series is a three-element, 3-wire average RMS AC voltage transducer designed to provide a 0-5 VDC output proportional to input voltages ranging from 1.0 to 600 VAC, with a 24 Vdc power supply. It is mounted on 35mm DIN rail or panel, features input-to-output isolation, and operates within 0°C to +60°C. The device meets UL 61010B-1, CAN/CSA-C22.2 No. 61010-1-2004, IEC 61010-1, and BS EN 61010-1 standards. Basic accuracy is 0.5%, with a response time of 250 ms and an insulation voltage of 2500 Vdc. The case dimensions are 88.7 mm long, 36.6 mm wide, and 28.3 mm high, weighing 0.5 lbs.
Win Source Part Number: 1384333-CR4850-150
Category: Monitor - Current/Voltage - Relay Output
Mfr: CR Magnetics Inc.
| Win Source Electronics | |
|---|---|
| Product Category | Protective Relays and Monitoring Relays |
| Product Number | 1384333-CR4850-150 |
| Product Name | Monitor - Current/Voltage - Relay Output |