The CR4820-500 is a single-element, 35mm DIN rail or panel mount average RMS AC voltage transducer that provides a 0-10 VDC output proportional to an AC input voltage ranging from 0 to 500 VAC. It operates from a 24 Vdc supply with ±10% tolerance, features 2500 Vdc input-to-output isolation, and meets UL 61010B-1, CAN/CSA-C22.2 No. 61010-1-2004, IEC 61010-1, and BS EN 61010-1 standards. Basic accuracy is 0.5%, response time is 250 ms, and operating temperature ranges from 0°C to +60°C. The device draws a maximum supply current of 45 mA, has a weight of 0.5 lbs, and measures 88.7 mm × 36.6 mm × 28.3 mm.
Win Source Part Number: 1384332-CR4820-500
Category: Monitor - Current/Voltage - Relay Output
Mfr: CR Magnetics Inc.
| Win Source Electronics | |
|---|---|
| Product Category | Protective Relays and Monitoring Relays |
| Product Number | 1384332-CR4820-500 |
| Product Name | Monitor - Current/Voltage - Relay Output |