The CR4811 is an average RMS AC voltage transducer designed to provide a 0-5 VDC output proportional to a 0-50 VAC input, suitable for monitoring AC voltage in applications such as motor and heating element fault detection. It is mounted on 35mm DIN rail or panel, powered by 24 Vdc, and features input-to-output isolation. The device has a 0.5% basic accuracy, operates from 0°C to +60°C, and meets UL 61010B-1, CAN/CSA-C22.2 No. 61010-1-2004, IEC 61010-1, and BS EN 61010-1 standards. Its physical dimensions are 88.7 mm length, 36.6 mm height, and 28.3 mm depth, with a weight of 0.5 lbs.
Win Source Part Number: 1384327-CR4811-50
Category: Monitor - Current/Voltage - Relay Output
Mfr: CR Magnetics Inc.
| Win Source Electronics | |
|---|---|
| Product Category | Protective Relays and Monitoring Relays |
| Product Number | 1384327-CR4811-50 |
| Product Name | Monitor - Current/Voltage - Relay Output |