The CR4811-250 is a single-element, DIN rail or panel mount average RMS AC voltage transducer designed to provide a 0-5 VDC output proportional to a 0-250 VAC input. It operates on a 24 Vdc supply, with isolated input and output circuits, and is rated for 50 Hz to 400 Hz frequency range. The device has a basic accuracy of 0.5%, operating temperature range of 0°C to +60°C, and meets UL 61010B-1, CAN/CSA-C22.2 No. 61010-1-2004, IEC 61010-1, and BS EN 61010-1 standards. It measures 88.7 mm in length, 36.6 mm in height, and 28.3 mm in depth, weighs 0.5 lbs, and has a response time of 250 ms.
Win Source Part Number: 1384326-CR4811-250
Category: Monitor - Current/Voltage - Relay Output
Mfr: CR Magnetics Inc.
| Win Source Electronics | |
|---|---|
| Product Category | Protective Relays and Monitoring Relays |
| Product Number | 1384326-CR4811-250 |
| Product Name | Monitor - Current/Voltage - Relay Output |