The CR4811-150 is an average RMS AC voltage transducer designed to provide a 0-5 Vdc output proportional to a 0-150 VAC input. It features a single-element design, 24 Vdc power supply, and input-to-output isolation. The device is mounted on 35mm DIN rail or panel, measures 88.7 mm in length, 36.6 mm in height, and 28.3 mm in depth, and weighs 0.5 lbs. It operates from 0°C to +60°C with a response time of 250 ms, basic accuracy of 0.5%, and insulation voltage of 2500 Vdc. The transducer meets UL 61010B-1, CAN/CSA-C22.2 No. 61010-1-2004, IEC 61010-1, and BS EN 61010-1 standards.
Win Source Part Number: 1384325-CR4811-150
Category: Monitor - Current/Voltage - Relay Output
Mfr: CR Magnetics Inc.
| Win Source Electronics | |
|---|---|
| Product Category | Protective Relays and Monitoring Relays |
| Product Number | 1384325-CR4811-150 |
| Product Name | Monitor - Current/Voltage - Relay Output |