The CR4810-500 is a single-element, 35mm DIN rail or panel mount average RMS AC voltage transducer designed to provide a 0-5 Vdc output proportional to an input voltage ranging from 0 to 500 VAC. It is powered by 24 Vdc ±10%, features output isolation from input, and operates within a frequency range of 50 Hz to 400 Hz. The device meets UL 61010-1, CAN/CSA-C22.2 No. 61010-1-2004, IEC 61010-1, and BS EN 61010-1 standards. Basic accuracy is 0.5%, with a response time of 250 ms and a thermal drift of 500 ppm/°C. Operating temperature ranges from 0°C to +60°C. Its dimensions are 88.7 mm in length, 36.6 mm in height, and 28.3 mm in depth, with a weight of 0.5 lbs.
Win Source Part Number: 1384324-CR4810-500
Category: Monitor - Current/Voltage - Relay Output
Mfr: CR Magnetics Inc.
| Win Source Electronics | |
|---|---|
| Product Category | Protective Relays and Monitoring Relays |
| Product Number | 1384324-CR4810-500 |
| Product Name | Monitor - Current/Voltage - Relay Output |