Vishay Precision Group Diode; Zener Voltage Nom Vishay CR470

Description
Diode; Zener Voltage Nom:-; Power Dissipation:-; Diode Case Style:TO-18; No. of Pins:2Pins; Operating Temperature Max:-; Product Range:-; Qualification:- RoHS Compliant: No
Description
Diode; Zener Voltage Nom:-; Power Dissipation:-; Diode Case Style:TO-18; No. of Pins:2Pins; Operating Temperature Max:-; Product Range:-; Qualification:- RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Diode; Zener Voltage Nom Vishay - 13C1087 - Newark, An Avnet Company
Chicago, IL, United States
Diode; Zener Voltage Nom Vishay
13C1087
Diode; Zener Voltage Nom Vishay 13C1087
Diode; Zener Voltage Nom:-; Power Dissipation:-; Diode Case Style:TO-18; No. of Pins:2Pins; Operating Temperature Max:-; Product Range:-; Qualification:- RoHS Compliant: No

Diode; Zener Voltage Nom:-; Power Dissipation:-; Diode Case Style:TO-18; No. of Pins:2Pins; Operating Temperature Max:-; Product Range:-; Qualification:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Zener Diodes
Product Number 13C1087
Product Name Diode; Zener Voltage Nom Vishay
Package TO-18
Unlock Full Specs
to access all available technical data