The CR4640-500 is a two-element, loop-powered AC voltage transmitter designed for monitor applications, providing a 4-20 mA DC output proportional to an input range of 0-500 VAC. It is DIN rail or panel mounted, with dimensions of 88.7 mm in length, 36.6 mm in height, and 28.3 mm in depth. The device operates from a 24 VDC loop supply, has an accuracy of 0.5%, a response time of 250 ms, and functions within a temperature range of 0°C to +60°C. It meets insulation requirements of 2500 VDC and is certified to UL 61010B-1, CAN/CSA-C22.2 No. 61010-1-2004, IEC 61010-1, and BS EN 61010-1. Weight is 0.5 lbs. Input and output are isolated; typical load is 0-500 Ω at 24 VDC.
Win Source Part Number: 1384320-CR4640-500
Category: Monitor - Current/Voltage - Relay Output
Mfr: CR Magnetics Inc.
| Win Source Electronics | |
|---|---|
| Product Category | Protective Relays and Monitoring Relays |
| Product Number | 1384320-CR4640-500 |
| Product Name | Monitor - Current/Voltage - Relay Output |