The CR4620-50 is a loop-powered AC voltage transmitter that provides a 4-20 mA DC output proportional to a 0-50 VAC input, designed for DIN rail or panel mounting. It operates from a 24 VDC loop supply, has a 0.5% basic accuracy, 250 ms response time, and 2500 VDC input-to-output isolation. The device functions within a 0°C to +60°C temperature range, meets UL 61010B-1, CAN/CSA-C22.2 No. 61010-1-2004, IEC 61010-1, and BS EN 61010-1 standards, and has a weight of 0.5 lbs.
Win Source Part Number: 1384315-CR4620-50
Category: Monitor - Current/Voltage - Relay Output
Mfr: CR Magnetics Inc.
| Win Source Electronics | |
|---|---|
| Product Category | Protective Relays and Monitoring Relays |
| Product Number | 1384315-CR4620-50 |
| Product Name | Monitor - Current/Voltage - Relay Output |