The CR4620-150 is a loop-powered AC voltage transmitter designed for DIN rail or panel mounting, providing a 4-20 mA DC output proportional to a 0-150 VAC input. It features isolated input/output, operates from a 24 VDC loop supply, and is calibrated for average RMS sensing. The device meets UL 61010-1, CAN/CSA-C22.2 No. 61010-1, IEC 61010-1, and BS EN 61010-1 standards, with an operating temperature range of 0°C to +60°C, 0.5% basic accuracy, and 250 ms response time. Dimensions are 1.05 in wide by 3.49 in high by 3.28 in deep, weighing 0.5 lbs.
Win Source Part Number: 1384313-CR4620-150
Category: Monitor - Current/Voltage - Relay Output
Mfr: CR Magnetics Inc.
| Win Source Electronics | |
|---|---|
| Product Category | Protective Relays and Monitoring Relays |
| Product Number | 1384313-CR4620-150 |
| Product Name | Monitor - Current/Voltage - Relay Output |