CR Magnetics, Inc. Current Sense Transformers CR2RL-121

Description
Win Source Part Number: 1383921-CR2RL-121 Category: Current Sense Transformers Mfr: CR Magnetics Inc.
Request a Quote Datasheet
Description
Win Source Part Number: 1383921-CR2RL-121 Category: Current Sense Transformers Mfr: CR Magnetics Inc.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Transformers - 1383921-CR2RL-121 - Win Source Electronics
Laguna Hills, CA, United States
Current Sense Transformers
1383921-CR2RL-121
Current Sense Transformers 1383921-CR2RL-121
Win Source Part Number: 1383921-CR2RL-121 Category: Current Sense Transformers Mfr: CR Magnetics Inc.

Win Source Part Number: 1383921-CR2RL-121
Category: Current Sense Transformers
Mfr: CR Magnetics Inc.

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transformers
Product Number 1383921-CR2RL-121
Product Name Current Sense Transformers
Category Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
1812WBT1.5-2 1812WBT1.5-2LC - 1812WBT1.5-2 1812WBT1.5-2LC - Coilcraft, Inc.
Specs
Cooling Method Air
Other Transformer Types / Applications RF
Standards RoHS
View Details
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Step Down Transformers - 2-1672209-9 - TE Connectivity
Specs
Mounting PCB/SMD; Printed Circuit Board
Standards RoHS; EU ELV Compliant
Power Rating (VA) 2.4 VA
View Details