CURRENT REGULATOR DIODE; Zener Voltage Nom:-; Power Dissipation:300mW; Diode Case Style:TO-18; No. of Pins:2Pins; Operating Temperature Max:-; Product Range:-; Qualification:- RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Zener Diodes |
| Product Number | 13C1078 |
| Product Name | Current Regulator Diode; Zener Voltage Nom Vishay |
| Package | TO-18 |