The CQY80NG is a phototransistor optocoupler with a base connection in a 6-pin plastic DIP package, measuring 7.62 mm pitch and 7.12 mm width, designed for reinforced electrical isolation in switch-mode power supplies and microprocessor interfaces. It features a 6 kV peak impulse voltage rating, 600 V RMS isolation voltage, and 1.6 kV partial discharge test voltage, with creepage and clearance meeting VDE 0303 and IEC 60112 standards. The device complies with UL1577, VDE 0884, and RoHS 2002/95/EC, and operates from -55 °C to +100 °C ambient temperature. Current transfer ratio exceeds 50%, and coupling capacitance is typically 0.3 pF. The package leadform is 10.16 mm, as indicated by the 'G' suffix.
1 Ch 5kV Transistor Optocoupler, 60mA, PDIP Product overview: CQY80NG from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5kV, 60mA. Search-friendly keywords include transistor, BJT, switching, amplification, 5kV, 60mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-CQY80NG can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-CQY80NG |
| Product Name | 5kV 60mA Bipolar Transistor |
| IC(max) | 50 milliamps |