The CQY80N is a phototransistor optocoupler with a base connection in a 6-pin plastic dual inline package measuring 7.62 mm between leads, 7.12 mm wide, and 5.3 mm tall. It provides 600 V RMS isolation, a 6 kV peak impulse voltage, and 1.6 kV partial discharge test voltage, with creepage and clearance compliant to DIN EN 60747-5-5 (VDE 0884). The device meets UL 94 V-0, UL1577, and RoHS directives with a 50% minimum current transfer ratio. It operates across -55 °C to 100 °C ambient temperature with a 32 V collector-emitter voltage rating and 60 mA forward current limit. The coupling capacitance is 0.3 pF typical.
Phototransistor Optocoupler, 5kV Isolation, 32V VCEO, 60mA IF, PDIP Product overview: CQY80N from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5kV, 32V, 60mA. Search-friendly keywords include transistor, BJT, switching, amplification, 5kV, 32V, 60mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-CQY80N can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-CQY80N |
| Product Name | 5kV 32V 60mA Bipolar Transistor |
| IC(max) | 50 milliamps |