Manufacturer: Vishay
Win Source Part Number: 1030177-CQY36N
Packaging: Bulk
Type: Infrared (IR)
Orientation: Top View
Mounting: Through Hole
Forward Voltage: 1.3V
Viewing Angle: 110°
Wavelength: 950nm
Radiant Intensity (Ie) Min @ If: 0.7mW/sr @ 50mA
Categories: Optoelectronics
Status: Active
Temperature Range - Operating: -25°C to 85°C (TA)
Dimension: Radial, 1.8mm (T-3/4)
Continuous forward current- Max: 100mA
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1030177-CQY36N |
| Product Name | Infrared, UV, Visible Emitters - CQY36N |