Vishay Intertechnology, Inc. Res Wirewound 300m Ohm 1% 20W ¦90ppm/¦C AXL Thru-Hole Bulk CPWN20R3000FB31

Description
Res Wirewound 300m Ohm 1% 20W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 300m Ohm 1% 20W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 300m Ohm 1% 20W ¦90ppm/¦C AXL Thru-Hole Bulk - CPWN20R3000FB31 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 300m Ohm 1% 20W ¦90ppm/¦C AXL Thru-Hole Bulk
CPWN20R3000FB31
Res Wirewound 300m Ohm 1% 20W ¦90ppm/¦C AXL Thru-Hole Bulk CPWN20R3000FB31
Res Wirewound 300m Ohm 1% 20W ¦90ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 300m Ohm 1% 20W ¦90ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPWN20R3000FB31-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPWN20R3000FB31-ND
Through Hole Resistors CPWN20R3000FB31-ND
300 mOhms ±1% 20W Through Hole Resistor Axial Flame Proof, Non-Inductive, Pulse Withstanding, Safety Wirewound

300 mOhms ±1% 20W Through Hole Resistor Axial Flame Proof, Non-Inductive, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPWN20R3000FB31 CPWN20R3000FB31-ND
Product Name Res Wirewound 300m Ohm 1% 20W ¦90ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 90 ±ppm/°C 90 ±ppm/°C
Power Rating 20 watts 20 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.0068 OHM 10W Resistor - 53-PBV-R0068-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0068 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Chassis Mount Resistors - 1311313 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details