Vishay Intertechnology, Inc. Res Wirewound 1.1 Ohm 1% 20W ¦50ppm/¦C AXL Thru-Hole Bulk CPWN201R100FB14

Description
Res Wirewound 1.1 Ohm 1% 20W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 1.1 Ohm 1% 20W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 1.1 Ohm 1% 20W ¦50ppm/¦C AXL Thru-Hole Bulk - CPWN201R100FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.1 Ohm 1% 20W ¦50ppm/¦C AXL Thru-Hole Bulk
CPWN201R100FB14
Res Wirewound 1.1 Ohm 1% 20W ¦50ppm/¦C AXL Thru-Hole Bulk CPWN201R100FB14
Res Wirewound 1.1 Ohm 1% 20W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 1.1 Ohm 1% 20W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPWN201R100FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPWN201R100FB14-ND
Through Hole Resistors CPWN201R100FB14-ND
1.1 Ohms ±1% 20W Through Hole Resistor Axial Flame Proof, Non-Inductive, Pulse Withstanding, Safety Wirewound

1.1 Ohms ±1% 20W Through Hole Resistor Axial Flame Proof, Non-Inductive, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPWN201R100FB14 CPWN201R100FB14-ND
Product Name Res Wirewound 1.1 Ohm 1% 20W ¦50ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 20 watts 20 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers