Vishay Intertechnology, Inc. Res Wirewound 1 Ohm 1% 20W ¦50ppm/¦C AXL Thru-Hole Bulk CPWN201R000FB14

Description
Res Wirewound 1 Ohm 1% 20W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 1 Ohm 1% 20W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 1 Ohm 1% 20W ¦50ppm/¦C AXL Thru-Hole Bulk - CPWN201R000FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1 Ohm 1% 20W ¦50ppm/¦C AXL Thru-Hole Bulk
CPWN201R000FB14
Res Wirewound 1 Ohm 1% 20W ¦50ppm/¦C AXL Thru-Hole Bulk CPWN201R000FB14
Res Wirewound 1 Ohm 1% 20W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 1 Ohm 1% 20W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPWN201R000FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPWN201R000FB14-ND
Through Hole Resistors CPWN201R000FB14-ND
1 Ohms ±1% 20W Through Hole Resistor Axial Flame Proof, Non-Inductive, Pulse Withstanding, Safety Wirewound

1 Ohms ±1% 20W Through Hole Resistor Axial Flame Proof, Non-Inductive, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPWN201R000FB14 CPWN201R000FB14-ND
Product Name Res Wirewound 1 Ohm 1% 20W ¦50ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 20 watts 20 watts
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Chassis Mount Resistors - 1311280 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers