Vishay Intertechnology, Inc. Res Wirewound 3.65K Ohm 1% 15W ¦30ppm/¦C AXL Thru-Hole Bulk CPWN153K650FB14

Description
Res Wirewound 3.65K Ohm 1% 15W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 3.65K Ohm 1% 15W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 3.65K Ohm 1% 15W ¦30ppm/¦C AXL Thru-Hole Bulk - CPWN153K650FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 3.65K Ohm 1% 15W ¦30ppm/¦C AXL Thru-Hole Bulk
CPWN153K650FB14
Res Wirewound 3.65K Ohm 1% 15W ¦30ppm/¦C AXL Thru-Hole Bulk CPWN153K650FB14
Res Wirewound 3.65K Ohm 1% 15W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 3.65K Ohm 1% 15W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPWN153K650FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPWN153K650FB14-ND
Through Hole Resistors CPWN153K650FB14-ND
3.65 kOhms ±1% 15W Through Hole Resistor Axial Flame Proof, Non-Inductive, Pulse Withstanding, Safety Wirewound

3.65 kOhms ±1% 15W Through Hole Resistor Axial Flame Proof, Non-Inductive, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPWN153K650FB14 CPWN153K650FB14-ND
Product Name Res Wirewound 3.65K Ohm 1% 15W ¦30ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 30 ±ppm/°C 30 ±ppm/°C
Power Rating 15 watts 15 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.0007 OHM 8W Resistor - 52-BVS-M-R0007-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 7.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details