Vishay Intertechnology, Inc. Res Wirewound 15 Ohm 1% 15W ¦30ppm/¦C AXL Thru-Hole Bulk CPWN1515R00FB14

Description
Res Wirewound 15 Ohm 1% 15W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 15 Ohm 1% 15W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 15 Ohm 1% 15W ¦30ppm/¦C AXL Thru-Hole Bulk - CPWN1515R00FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 15 Ohm 1% 15W ¦30ppm/¦C AXL Thru-Hole Bulk
CPWN1515R00FB14
Res Wirewound 15 Ohm 1% 15W ¦30ppm/¦C AXL Thru-Hole Bulk CPWN1515R00FB14
Res Wirewound 15 Ohm 1% 15W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 15 Ohm 1% 15W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPWN1515R00FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPWN1515R00FB14-ND
Through Hole Resistors CPWN1515R00FB14-ND
15 Ohms ±1% 15W Through Hole Resistor Axial Flame Proof, Non-Inductive, Pulse Withstanding, Safety Wirewound

15 Ohms ±1% 15W Through Hole Resistor Axial Flame Proof, Non-Inductive, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPWN1515R00FB14 CPWN1515R00FB14-ND
Product Name Res Wirewound 15 Ohm 1% 15W ¦30ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 30 ±ppm/°C 30 ±ppm/°C
Power Rating 15 watts 15 watts
Unlock Full Specs
to access all available technical data

Similar Products

Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers