Vishay Intertechnology, Inc. Through Hole Resistors CPWN1514R30FB143

Description
14.3 Ohms ±1% 15W Through Hole Resistor Axial Flame Proof, Non-Inductive, Pulse Withstanding, Safety Wirewound
Request a Quote Datasheet
Description
14.3 Ohms ±1% 15W Through Hole Resistor Axial Flame Proof, Non-Inductive, Pulse Withstanding, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPWN1514R30FB143-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPWN1514R30FB143-ND
Through Hole Resistors CPWN1514R30FB143-ND
14.3 Ohms ±1% 15W Through Hole Resistor Axial Flame Proof, Non-Inductive, Pulse Withstanding, Safety Wirewound

14.3 Ohms ±1% 15W Through Hole Resistor Axial Flame Proof, Non-Inductive, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Res Wirewound 14.3 Ohm 1% 15W ¦30ppm/¦C AXL Thru-Hole Bulk - CPWN1514R30FB143 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 14.3 Ohm 1% 15W ¦30ppm/¦C AXL Thru-Hole Bulk
CPWN1514R30FB143
Res Wirewound 14.3 Ohm 1% 15W ¦30ppm/¦C AXL Thru-Hole Bulk CPWN1514R30FB143
Res Wirewound 14.3 Ohm 1% 15W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 14.3 Ohm 1% 15W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CPWN1514R30FB143-ND CPWN1514R30FB143
Product Name Through Hole Resistors Res Wirewound 14.3 Ohm 1% 15W ¦30ppm/¦C AXL Thru-Hole Bulk
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 14.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-2176250-3 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 100 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4CT26A103JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers