Vishay Intertechnology, Inc. Res Wirewound 22 Ohm 1% 10W ¦30ppm/¦C AXL Thru-Hole Bulk CPWN1022R00FB143

Description
Res Wirewound 22 Ohm 1% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 22 Ohm 1% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 22 Ohm 1% 10W ¦30ppm/¦C AXL Thru-Hole Bulk - CPWN1022R00FB143 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 22 Ohm 1% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
CPWN1022R00FB143
Res Wirewound 22 Ohm 1% 10W ¦30ppm/¦C AXL Thru-Hole Bulk CPWN1022R00FB143
Res Wirewound 22 Ohm 1% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 22 Ohm 1% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPWN1022R00FB143-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPWN1022R00FB143-ND
Through Hole Resistors CPWN1022R00FB143-ND
22 Ohms ±1% 10W Through Hole Resistor Axial Flame Proof, Non-Inductive, Pulse Withstanding, Safety Wirewound

22 Ohms ±1% 10W Through Hole Resistor Axial Flame Proof, Non-Inductive, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPWN1022R00FB143 CPWN1022R00FB143-ND
Product Name Res Wirewound 22 Ohm 1% 10W ¦30ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 30 ±ppm/°C 30 ±ppm/°C
Power Rating 10 watts 10 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 2176470-9 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers
Through Hole Resistors - 1722187 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through Hole Resistors - 2019-CF1/2CT52A101JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers