Vishay Intertechnology, Inc. Through Hole Resistors CPWN0740R20FB143

Description
40.2 Ohms ±1% 7W Through Hole Resistor Axial Flame Proof, Non-Inductive, Pulse Withstanding, Safety Wirewound
Request a Quote Datasheet
Description
40.2 Ohms ±1% 7W Through Hole Resistor Axial Flame Proof, Non-Inductive, Pulse Withstanding, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPWN0740R20FB143-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPWN0740R20FB143-ND
Through Hole Resistors CPWN0740R20FB143-ND
40.2 Ohms ±1% 7W Through Hole Resistor Axial Flame Proof, Non-Inductive, Pulse Withstanding, Safety Wirewound

40.2 Ohms ±1% 7W Through Hole Resistor Axial Flame Proof, Non-Inductive, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Res Wirewound 40.2 Ohm 1% 7W ¦30ppm/¦C AXL Thru-Hole Bulk - CPWN0740R20FB143 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 40.2 Ohm 1% 7W ¦30ppm/¦C AXL Thru-Hole Bulk
CPWN0740R20FB143
Res Wirewound 40.2 Ohm 1% 7W ¦30ppm/¦C AXL Thru-Hole Bulk CPWN0740R20FB143
Res Wirewound 40.2 Ohm 1% 7W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 40.2 Ohm 1% 7W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CPWN0740R20FB143-ND CPWN0740R20FB143
Product Name Through Hole Resistors Res Wirewound 40.2 Ohm 1% 7W ¦30ppm/¦C AXL Thru-Hole Bulk
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 40.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers