Vishay Intertechnology, Inc. Res Wirewound 27.4 Ohm 1% 7W ¦30ppm/¦C AXL Thru-Hole Bulk CPWN0727R40FB143

Description
Res Wirewound 27.4 Ohm 1% 7W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 27.4 Ohm 1% 7W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 27.4 Ohm 1% 7W ¦30ppm/¦C AXL Thru-Hole Bulk - CPWN0727R40FB143 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 27.4 Ohm 1% 7W ¦30ppm/¦C AXL Thru-Hole Bulk
CPWN0727R40FB143
Res Wirewound 27.4 Ohm 1% 7W ¦30ppm/¦C AXL Thru-Hole Bulk CPWN0727R40FB143
Res Wirewound 27.4 Ohm 1% 7W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 27.4 Ohm 1% 7W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPWN0727R40FB143-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPWN0727R40FB143-ND
Through Hole Resistors CPWN0727R40FB143-ND
27.4 Ohms ±1% 7W Through Hole Resistor Axial Flame Proof, Non-Inductive, Pulse Withstanding, Safety Wirewound

27.4 Ohms ±1% 7W Through Hole Resistor Axial Flame Proof, Non-Inductive, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPWN0727R40FB143 CPWN0727R40FB143-ND
Product Name Res Wirewound 27.4 Ohm 1% 7W ¦30ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 30 ±ppm/°C 30 ±ppm/°C
Power Rating 7 watts 7 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through Hole Resistors - 2123465 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - CMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers