Vishay Intertechnology, Inc. Res Wirewound 787 Ohm 1% 3W ¦30ppm/¦C AXL Thru-Hole Bulk CPWN03787R0FB143

Description
Res Wirewound 787 Ohm 1% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 787 Ohm 1% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 787 Ohm 1% 3W ¦30ppm/¦C AXL Thru-Hole Bulk - CPWN03787R0FB143 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 787 Ohm 1% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
CPWN03787R0FB143
Res Wirewound 787 Ohm 1% 3W ¦30ppm/¦C AXL Thru-Hole Bulk CPWN03787R0FB143
Res Wirewound 787 Ohm 1% 3W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 787 Ohm 1% 3W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPWN03787R0FB143-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPWN03787R0FB143-ND
Through Hole Resistors CPWN03787R0FB143-ND
787 Ohms ±1% 3W Through Hole Resistor Axial Flame Proof, Non-Inductive, Pulse Withstanding, Safety Wirewound

787 Ohms ±1% 3W Through Hole Resistor Axial Flame Proof, Non-Inductive, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPWN03787R0FB143 CPWN03787R0FB143-ND
Product Name Res Wirewound 787 Ohm 1% 3W ¦30ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 30 ±ppm/°C 30 ±ppm/°C
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVZ - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers