Vishay Intertechnology, Inc. Res Wirewound 69.8 Ohm 1% 3W ¦30ppm/¦C AXL Thru-Hole Bulk CPWN0369R80FB143

Description
Res Wirewound 69.8 Ohm 1% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 69.8 Ohm 1% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 69.8 Ohm 1% 3W ¦30ppm/¦C AXL Thru-Hole Bulk - CPWN0369R80FB143 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 69.8 Ohm 1% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
CPWN0369R80FB143
Res Wirewound 69.8 Ohm 1% 3W ¦30ppm/¦C AXL Thru-Hole Bulk CPWN0369R80FB143
Res Wirewound 69.8 Ohm 1% 3W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 69.8 Ohm 1% 3W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPWN0369R80FB143-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPWN0369R80FB143-ND
Through Hole Resistors CPWN0369R80FB143-ND
69.8 Ohms ±1% 3W Through Hole Resistor Axial Flame Proof, Non-Inductive, Pulse Withstanding, Safety Wirewound

69.8 Ohms ±1% 3W Through Hole Resistor Axial Flame Proof, Non-Inductive, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPWN0369R80FB143 CPWN0369R80FB143-ND
Product Name Res Wirewound 69.8 Ohm 1% 3W ¦30ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 30 ±ppm/°C 30 ±ppm/°C
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details