Vishay Intertechnology, Inc. Through Hole Resistors CPWN0348R70FB143

Description
48.7 Ohms ±1% 3W Through Hole Resistor Axial Flame Proof, Non-Inductive, Pulse Withstanding, Safety Wirewound
Request a Quote Datasheet
Description
48.7 Ohms ±1% 3W Through Hole Resistor Axial Flame Proof, Non-Inductive, Pulse Withstanding, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPWN0348R70FB143-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPWN0348R70FB143-ND
Through Hole Resistors CPWN0348R70FB143-ND
48.7 Ohms ±1% 3W Through Hole Resistor Axial Flame Proof, Non-Inductive, Pulse Withstanding, Safety Wirewound

48.7 Ohms ±1% 3W Through Hole Resistor Axial Flame Proof, Non-Inductive, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Res Wirewound 48.7 Ohm 1% 3W ¦30ppm/¦C AXL Thru-Hole Bulk - CPWN0348R70FB143 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 48.7 Ohm 1% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
CPWN0348R70FB143
Res Wirewound 48.7 Ohm 1% 3W ¦30ppm/¦C AXL Thru-Hole Bulk CPWN0348R70FB143
Res Wirewound 48.7 Ohm 1% 3W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 48.7 Ohm 1% 3W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CPWN0348R70FB143-ND CPWN0348R70FB143
Product Name Through Hole Resistors Res Wirewound 48.7 Ohm 1% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 48.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMK-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers