Vishay Intertechnology, Inc. Res Wirewound 47 Ohm 1% 3W ¦30ppm/¦C AXL Thru-Hole Bulk CPWN0347R00FB143

Description
Res Wirewound 47 Ohm 1% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 47 Ohm 1% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 47 Ohm 1% 3W ¦30ppm/¦C AXL Thru-Hole Bulk - CPWN0347R00FB143 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 47 Ohm 1% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
CPWN0347R00FB143
Res Wirewound 47 Ohm 1% 3W ¦30ppm/¦C AXL Thru-Hole Bulk CPWN0347R00FB143
Res Wirewound 47 Ohm 1% 3W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 47 Ohm 1% 3W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPWN0347R00FB143-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPWN0347R00FB143-ND
Through Hole Resistors CPWN0347R00FB143-ND
47 Ohms ±1% 3W Through Hole Resistor Axial Flame Proof, Non-Inductive, Pulse Withstanding, Safety Wirewound

47 Ohms ±1% 3W Through Hole Resistor Axial Flame Proof, Non-Inductive, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPWN0347R00FB143 CPWN0347R00FB143-ND
Product Name Res Wirewound 47 Ohm 1% 3W ¦30ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 30 ±ppm/°C 30 ±ppm/°C
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers