Vishay Intertechnology, Inc. Res Wirewound 340 Ohm 1% 3W ¦30ppm/¦C AXL Thru-Hole Bulk CPWN03340R0FB143

Description
Res Wirewound 340 Ohm 1% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 340 Ohm 1% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 340 Ohm 1% 3W ¦30ppm/¦C AXL Thru-Hole Bulk - CPWN03340R0FB143 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 340 Ohm 1% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
CPWN03340R0FB143
Res Wirewound 340 Ohm 1% 3W ¦30ppm/¦C AXL Thru-Hole Bulk CPWN03340R0FB143
Res Wirewound 340 Ohm 1% 3W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 340 Ohm 1% 3W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPWN03340R0FB143-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPWN03340R0FB143-ND
Through Hole Resistors CPWN03340R0FB143-ND
340 Ohms ±1% 3W Through Hole Resistor Axial Flame Proof, Non-Inductive, Pulse Withstanding, Safety Wirewound

340 Ohms ±1% 3W Through Hole Resistor Axial Flame Proof, Non-Inductive, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPWN03340R0FB143 CPWN03340R0FB143-ND
Product Name Res Wirewound 340 Ohm 1% 3W ¦30ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 30 ±ppm/°C 30 ±ppm/°C
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chassis Mount Resistors - 1-2176250-9 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 1000 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details