Vishay Intertechnology, Inc. Res Wirewound 1.5K Ohm 1% 3W ¦30ppm/¦C AXL Thru-Hole Bulk CPWN031K500FB143

Description
Res Wirewound 1.5K Ohm 1% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 1.5K Ohm 1% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 1.5K Ohm 1% 3W ¦30ppm/¦C AXL Thru-Hole Bulk - CPWN031K500FB143 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.5K Ohm 1% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
CPWN031K500FB143
Res Wirewound 1.5K Ohm 1% 3W ¦30ppm/¦C AXL Thru-Hole Bulk CPWN031K500FB143
Res Wirewound 1.5K Ohm 1% 3W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 1.5K Ohm 1% 3W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPWN031K500FB143-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPWN031K500FB143-ND
Through Hole Resistors CPWN031K500FB143-ND
1.5 kOhms ±1% 3W Through Hole Resistor Axial Flame Proof, Non-Inductive, Pulse Withstanding, Safety Wirewound

1.5 kOhms ±1% 3W Through Hole Resistor Axial Flame Proof, Non-Inductive, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPWN031K500FB143 CPWN031K500FB143-ND
Product Name Res Wirewound 1.5K Ohm 1% 3W ¦30ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 30 ±ppm/°C 30 ±ppm/°C
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details