Vishay Intertechnology, Inc. Res Wirewound 5.76 Ohm 1% 20W ¦50ppm/¦C AXL Thru-Hole Bulk CPW205R760FE31

Description
Res Wirewound 5.76 Ohm 1% 20W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 5.76 Ohm 1% 20W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 5.76 Ohm 1% 20W ¦50ppm/¦C AXL Thru-Hole Bulk - CPW205R760FE31 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 5.76 Ohm 1% 20W ¦50ppm/¦C AXL Thru-Hole Bulk
CPW205R760FE31
Res Wirewound 5.76 Ohm 1% 20W ¦50ppm/¦C AXL Thru-Hole Bulk CPW205R760FE31
Res Wirewound 5.76 Ohm 1% 20W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 5.76 Ohm 1% 20W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPW205R760FE31-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPW205R760FE31-ND
Through Hole Resistors CPW205R760FE31-ND
5.76 Ohms ±1% 20W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Wirewound

5.76 Ohms ±1% 20W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPW205R760FE31 CPW205R760FE31-ND
Product Name Res Wirewound 5.76 Ohm 1% 20W ¦50ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 20 watts 20 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Chassis Mount Resistors - 1615869 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 30 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R152JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details