Vishay Intertechnology, Inc. Res Wirewound 5 Ohm 5% 20W ¦50ppm/¦C AXL Thru-Hole Bulk CPW205R000JB143

Description
Res Wirewound 5 Ohm 5% 20W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 5 Ohm 5% 20W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 5 Ohm 5% 20W ¦50ppm/¦C AXL Thru-Hole Bulk - CPW205R000JB143 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 5 Ohm 5% 20W ¦50ppm/¦C AXL Thru-Hole Bulk
CPW205R000JB143
Res Wirewound 5 Ohm 5% 20W ¦50ppm/¦C AXL Thru-Hole Bulk CPW205R000JB143
Res Wirewound 5 Ohm 5% 20W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 5 Ohm 5% 20W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPW205R000JB143-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPW205R000JB143-ND
Through Hole Resistors CPW205R000JB143-ND
5 Ohms ±5% 20W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Wirewound

5 Ohms ±5% 20W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPW205R000JB143 CPW205R000JB143-ND
Product Name Res Wirewound 5 Ohm 5% 20W ¦50ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 20 watts 20 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R244JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details