Vishay Intertechnology, Inc. Through Hole Resistors CPW204R200JE14

Description
4.2 Ohms ±5% 20W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Wirewound
Request a Quote Datasheet
Description
4.2 Ohms ±5% 20W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPW204R200JE14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPW204R200JE14-ND
Through Hole Resistors CPW204R200JE14-ND
4.2 Ohms ±5% 20W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Wirewound

4.2 Ohms ±5% 20W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Res Wirewound 4.2 Ohm 5% 20W ¦50ppm/¦C AXL Thru-Hole Bulk - CPW204R200JE14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 4.2 Ohm 5% 20W ¦50ppm/¦C AXL Thru-Hole Bulk
CPW204R200JE14
Res Wirewound 4.2 Ohm 5% 20W ¦50ppm/¦C AXL Thru-Hole Bulk CPW204R200JE14
Res Wirewound 4.2 Ohm 5% 20W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 4.2 Ohm 5% 20W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CPW204R200JE14-ND CPW204R200JE14
Product Name Through Hole Resistors Res Wirewound 4.2 Ohm 5% 20W ¦50ppm/¦C AXL Thru-Hole Bulk
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 4.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 2176795-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R181JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details