Vishay Intertechnology, Inc. Res Wirewound 3 Ohm 1% 20W ¦50ppm/¦C AXL Thru-Hole Bulk CPW203R000FB313

Description
Res Wirewound 3 Ohm 1% 20W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 3 Ohm 1% 20W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 3 Ohm 1% 20W ¦50ppm/¦C AXL Thru-Hole Bulk - CPW203R000FB313 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 3 Ohm 1% 20W ¦50ppm/¦C AXL Thru-Hole Bulk
CPW203R000FB313
Res Wirewound 3 Ohm 1% 20W ¦50ppm/¦C AXL Thru-Hole Bulk CPW203R000FB313
Res Wirewound 3 Ohm 1% 20W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 3 Ohm 1% 20W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPW203R000FB313-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPW203R000FB313-ND
Through Hole Resistors CPW203R000FB313-ND
3 Ohms ±1% 20W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Wirewound

3 Ohms ±1% 20W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPW203R000FB313 CPW203R000FB313-ND
Product Name Res Wirewound 3 Ohm 1% 20W ¦50ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 20 watts 20 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C332J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through-Hole Resistors - 1-1623719-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 10 ohms
Tolerance 10 +/- %
View Details
2 suppliers