Vishay Intertechnology, Inc. Res Wirewound 2 Ohm 5% 20W ¦50ppm/¦C AXL Thru-Hole Bulk CPW202R000JB14

Description
Res Wirewound 2 Ohm 5% 20W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 2 Ohm 5% 20W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 2 Ohm 5% 20W ¦50ppm/¦C AXL Thru-Hole Bulk - CPW202R000JB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 2 Ohm 5% 20W ¦50ppm/¦C AXL Thru-Hole Bulk
CPW202R000JB14
Res Wirewound 2 Ohm 5% 20W ¦50ppm/¦C AXL Thru-Hole Bulk CPW202R000JB14
Res Wirewound 2 Ohm 5% 20W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 2 Ohm 5% 20W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPW202R000JB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPW202R000JB14-ND
Through Hole Resistors CPW202R000JB14-ND
2 Ohms ±5% 20W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Wirewound

2 Ohms ±5% 20W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPW202R000JB14 CPW202R000JB14-ND
Product Name Res Wirewound 2 Ohm 5% 20W ¦50ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 20 watts 20 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R223JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers