Vishay Intertechnology, Inc. Through Hole Resistors CPW2020R00HB14

Description
20 Ohms ±3% 20W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Wirewound
Request a Quote Datasheet
Description
20 Ohms ±3% 20W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPW2020R00HB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPW2020R00HB14-ND
Through Hole Resistors CPW2020R00HB14-ND
20 Ohms ±3% 20W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Wirewound

20 Ohms ±3% 20W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Res Wirewound 20 Ohm 3% 20W ¦30ppm/¦C AXL Thru-Hole Bulk - CPW2020R00HB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 20 Ohm 3% 20W ¦30ppm/¦C AXL Thru-Hole Bulk
CPW2020R00HB14
Res Wirewound 20 Ohm 3% 20W ¦30ppm/¦C AXL Thru-Hole Bulk CPW2020R00HB14
Res Wirewound 20 Ohm 3% 20W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 20 Ohm 3% 20W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CPW2020R00HB14-ND CPW2020R00HB14
Product Name Through Hole Resistors Res Wirewound 20 Ohm 3% 20W ¦30ppm/¦C AXL Thru-Hole Bulk
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 20 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.0015 OHM 10W Resistor - 53-PBV-R0015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0015 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details