200 Ohms ±5% 20W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Wirewound
Win Source Part Number: 1053019-CPW20200R0JB
Category: Resistors>Through Hole Resistors
Series: CPW
Features: Flame Proof, Pulse Withstanding, Safety
Package: Bulk
Standard Package: 1
Tolerance: ±5%
Temperature Coefficient: ±30ppm/°C
Power (Watts): 20W
Composition: Wirewound
Number of Terminations: 2
Resistance: 200 Ohms
Package / Case: Axial
Supplier Device Package: Axial
Temperature Range - Operating: -65°C ~ 275°C
Dimension: 2.500" L x 0.500" W (63.50mm x 12.70mm)
Alternative Parts (Cross-Reference): 95J200E; 20J200E; 25J200E; CW010200R0JE12; CW010200R0JE73; ALSR05200R0JE12;
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0080
Mfr: Vishay Dale
RoHS Status: RoHS non-compliant
RES 200 OHM 20W 5% AXIAL Product overview: CPW20200R0JB14 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200 OHM, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 200 OHM, 20W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CPW20200R0JB14 can be used for catalog matching and distributor lookup.
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CPW20200R0JB14-ND | 1053019-CPW20200R0JB14 | 53-CPW20200R0JB14 |
| Product Name | Through Hole Resistors | Resistors - Through Hole Resistors | 200 OHM 20W Resistor |
| Configuration | Single Resistor | ||
| Category / Application | General Use | ||
| Technology / Construction | Wirewound | Wirewound | Wirewound |
| Mounting / Packaging | Axial Leads; Axial | Axial | |
| Resistance Range | 200 ohms | 200 ohms | 200 ohms |