Vishay Intertechnology, Inc. Through Hole Resistors CPW2015R00FB14

Description
15 Ohms ±1% 20W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Wirewound
Request a Quote Datasheet
Description
15 Ohms ±1% 20W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPW2015R00FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPW2015R00FB14-ND
Through Hole Resistors CPW2015R00FB14-ND
15 Ohms ±1% 20W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Wirewound

15 Ohms ±1% 20W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Res Wirewound 15 Ohm 1% 20W ¦30ppm/¦C AXL Thru-Hole Bulk - CPW2015R00FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 15 Ohm 1% 20W ¦30ppm/¦C AXL Thru-Hole Bulk
CPW2015R00FB14
Res Wirewound 15 Ohm 1% 20W ¦30ppm/¦C AXL Thru-Hole Bulk CPW2015R00FB14
Res Wirewound 15 Ohm 1% 20W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 15 Ohm 1% 20W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CPW2015R00FB14-ND CPW2015R00FB14
Product Name Through Hole Resistors Res Wirewound 15 Ohm 1% 20W ¦30ppm/¦C AXL Thru-Hole Bulk
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 15 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details