Vishay Intertechnology, Inc. Res Wirewound 150 Ohm 5% 20W ¦30ppm/¦C AXL Thru-Hole Bulk CPW20150R0JB14

Description
Res Wirewound 150 Ohm 5% 20W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 150 Ohm 5% 20W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 150 Ohm 5% 20W ¦30ppm/¦C AXL Thru-Hole Bulk - CPW20150R0JB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 150 Ohm 5% 20W ¦30ppm/¦C AXL Thru-Hole Bulk
CPW20150R0JB14
Res Wirewound 150 Ohm 5% 20W ¦30ppm/¦C AXL Thru-Hole Bulk CPW20150R0JB14
Res Wirewound 150 Ohm 5% 20W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 150 Ohm 5% 20W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPW20150R0JB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPW20150R0JB14-ND
Through Hole Resistors CPW20150R0JB14-ND
150 Ohms ±5% 20W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Wirewound

150 Ohms ±5% 20W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPW20150R0JB14 CPW20150R0JB14-ND
Product Name Res Wirewound 150 Ohm 5% 20W ¦30ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 30 ±ppm/°C 30 ±ppm/°C
Power Rating 20 watts 20 watts
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Chassis Mount Resistors - 1617560 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details