Vishay Intertechnology, Inc. Res Wirewound 12 Ohm 1% 20W ¦30ppm/¦C AXL Thru-Hole Bulk CPW2012R00FB14

Description
Res Wirewound 12 Ohm 1% 20W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 12 Ohm 1% 20W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 12 Ohm 1% 20W ¦30ppm/¦C AXL Thru-Hole Bulk - CPW2012R00FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 12 Ohm 1% 20W ¦30ppm/¦C AXL Thru-Hole Bulk
CPW2012R00FB14
Res Wirewound 12 Ohm 1% 20W ¦30ppm/¦C AXL Thru-Hole Bulk CPW2012R00FB14
Res Wirewound 12 Ohm 1% 20W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 12 Ohm 1% 20W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPW2012R00FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPW2012R00FB14-ND
Through Hole Resistors CPW2012R00FB14-ND
12 Ohms ±1% 20W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Wirewound

12 Ohms ±1% 20W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPW2012R00FB14 CPW2012R00FB14-ND
Product Name Res Wirewound 12 Ohm 1% 20W ¦30ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 30 ±ppm/°C 30 ±ppm/°C
Power Rating 20 watts 20 watts
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1622820-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 18 ohms
View Details
2 suppliers