Vishay Intertechnology, Inc. Res Wirewound 100 Ohm 5% 20W ¦30ppm/¦C AXL Thru-Hole Bulk CPW20100R0JB14

Description
Res Wirewound 100 Ohm 5% 20W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 100 Ohm 5% 20W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 100 Ohm 5% 20W ¦30ppm/¦C AXL Thru-Hole Bulk - CPW20100R0JB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 100 Ohm 5% 20W ¦30ppm/¦C AXL Thru-Hole Bulk
CPW20100R0JB14
Res Wirewound 100 Ohm 5% 20W ¦30ppm/¦C AXL Thru-Hole Bulk CPW20100R0JB14
Res Wirewound 100 Ohm 5% 20W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 100 Ohm 5% 20W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPW20100R0JB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPW20100R0JB14-ND
Through Hole Resistors CPW20100R0JB14-ND
100 Ohms ±5% 20W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Wirewound

100 Ohms ±5% 20W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPW20100R0JB14 CPW20100R0JB14-ND
Product Name Res Wirewound 100 Ohm 5% 20W ¦30ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 30 ±ppm/°C 30 ±ppm/°C
Power Rating 20 watts 20 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R242JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details