Vishay Intertechnology, Inc. Res Wirewound 8K Ohm 2% 15W ¦30ppm/¦C AXL Thru-Hole Bulk CPW158K000GB143

Description
Res Wirewound 8K Ohm 2% 15W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 8K Ohm 2% 15W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 8K Ohm 2% 15W ¦30ppm/¦C AXL Thru-Hole Bulk - CPW158K000GB143 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 8K Ohm 2% 15W ¦30ppm/¦C AXL Thru-Hole Bulk
CPW158K000GB143
Res Wirewound 8K Ohm 2% 15W ¦30ppm/¦C AXL Thru-Hole Bulk CPW158K000GB143
Res Wirewound 8K Ohm 2% 15W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 8K Ohm 2% 15W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPW158K000GB143-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPW158K000GB143-ND
Through Hole Resistors CPW158K000GB143-ND
8 kOhms ±2% 15W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Wirewound

8 kOhms ±2% 15W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPW158K000GB143 CPW158K000GB143-ND
Product Name Res Wirewound 8K Ohm 2% 15W ¦30ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 2 +/- % 2 +/- %
Temperature Coefficient 30 ±ppm/°C 30 ±ppm/°C
Power Rating 15 watts 15 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers