Vishay Intertechnology, Inc. Res Wirewound 8K Ohm 1% 15W ¦30ppm/¦C AXL Thru-Hole Bulk CPW158K000FB14

Description
Res Wirewound 8K Ohm 1% 15W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 8K Ohm 1% 15W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 8K Ohm 1% 15W ¦30ppm/¦C AXL Thru-Hole Bulk - CPW158K000FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 8K Ohm 1% 15W ¦30ppm/¦C AXL Thru-Hole Bulk
CPW158K000FB14
Res Wirewound 8K Ohm 1% 15W ¦30ppm/¦C AXL Thru-Hole Bulk CPW158K000FB14
Res Wirewound 8K Ohm 1% 15W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 8K Ohm 1% 15W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPW158K000FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPW158K000FB14-ND
Through Hole Resistors CPW158K000FB14-ND
8 kOhms ±1% 15W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Wirewound

8 kOhms ±1% 15W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPW158K000FB14 CPW158K000FB14-ND
Product Name Res Wirewound 8K Ohm 1% 15W ¦30ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 30 ±ppm/°C 30 ±ppm/°C
Power Rating 15 watts 15 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249332 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - SMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details