Vishay Intertechnology, Inc. Through Hole Resistors CPW157R500JB143

Description
7.5 Ohms ±5% 15W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Wirewound
Request a Quote Datasheet
Description
7.5 Ohms ±5% 15W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPW157R500JB143-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPW157R500JB143-ND
Through Hole Resistors CPW157R500JB143-ND
7.5 Ohms ±5% 15W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Wirewound

7.5 Ohms ±5% 15W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Res Wirewound 7.5 Ohm 5% 15W ¦50ppm/¦C AXL Thru-Hole Bulk - CPW157R500JB143 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 7.5 Ohm 5% 15W ¦50ppm/¦C AXL Thru-Hole Bulk
CPW157R500JB143
Res Wirewound 7.5 Ohm 5% 15W ¦50ppm/¦C AXL Thru-Hole Bulk CPW157R500JB143
Res Wirewound 7.5 Ohm 5% 15W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 7.5 Ohm 5% 15W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CPW157R500JB143-ND CPW157R500JB143
Product Name Through Hole Resistors Res Wirewound 7.5 Ohm 5% 15W ¦50ppm/¦C AXL Thru-Hole Bulk
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 7.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT26A473JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details