Vishay Intertechnology, Inc. Res Wirewound 4 Ohm 5% 15W ¦50ppm/¦C AXL Thru-Hole Bulk CPW154R000JE143

Description
Res Wirewound 4 Ohm 5% 15W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 4 Ohm 5% 15W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 4 Ohm 5% 15W ¦50ppm/¦C AXL Thru-Hole Bulk - CPW154R000JE143 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 4 Ohm 5% 15W ¦50ppm/¦C AXL Thru-Hole Bulk
CPW154R000JE143
Res Wirewound 4 Ohm 5% 15W ¦50ppm/¦C AXL Thru-Hole Bulk CPW154R000JE143
Res Wirewound 4 Ohm 5% 15W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 4 Ohm 5% 15W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPW154R000JE143-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPW154R000JE143-ND
Through Hole Resistors CPW154R000JE143-ND
4 Ohms ±5% 15W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Wirewound

4 Ohms ±5% 15W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPW154R000JE143 CPW154R000JE143-ND
Product Name Res Wirewound 4 Ohm 5% 15W ¦50ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 15 watts 15 watts
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 2123605 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - VMI - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers