Vishay Intertechnology, Inc. Res Wirewound 47 Ohm 5% 15W ¦30ppm/¦C AXL Thru-Hole Bulk CPW1547R00JB14

Description
Res Wirewound 47 Ohm 5% 15W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 47 Ohm 5% 15W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 47 Ohm 5% 15W ¦30ppm/¦C AXL Thru-Hole Bulk - CPW1547R00JB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 47 Ohm 5% 15W ¦30ppm/¦C AXL Thru-Hole Bulk
CPW1547R00JB14
Res Wirewound 47 Ohm 5% 15W ¦30ppm/¦C AXL Thru-Hole Bulk CPW1547R00JB14
Res Wirewound 47 Ohm 5% 15W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 47 Ohm 5% 15W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPW1547R00JB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPW1547R00JB14-ND
Through Hole Resistors CPW1547R00JB14-ND
47 Ohms ±5% 15W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Wirewound

47 Ohms ±5% 15W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPW1547R00JB14 CPW1547R00JB14-ND
Product Name Res Wirewound 47 Ohm 5% 15W ¦30ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 30 ±ppm/°C 30 ±ppm/°C
Power Rating 15 watts 15 watts
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1-1614972-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 127 ohms
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details