Vishay Intertechnology, Inc. Res Wirewound 470 Ohm 5% 15W ¦30ppm/¦C AXL Thru-Hole Bulk CPW15470R0JB14

Description
Res Wirewound 470 Ohm 5% 15W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 470 Ohm 5% 15W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 470 Ohm 5% 15W ¦30ppm/¦C AXL Thru-Hole Bulk - CPW15470R0JB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 470 Ohm 5% 15W ¦30ppm/¦C AXL Thru-Hole Bulk
CPW15470R0JB14
Res Wirewound 470 Ohm 5% 15W ¦30ppm/¦C AXL Thru-Hole Bulk CPW15470R0JB14
Res Wirewound 470 Ohm 5% 15W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 470 Ohm 5% 15W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPW15470R0JB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPW15470R0JB14-ND
Through Hole Resistors CPW15470R0JB14-ND
470 Ohms ±5% 15W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Wirewound

470 Ohms ±5% 15W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPW15470R0JB14 CPW15470R0JB14-ND
Product Name Res Wirewound 470 Ohm 5% 15W ¦30ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 30 ±ppm/°C 30 ±ppm/°C
Power Rating 15 watts 15 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C510J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.0033 OHM 10W Resistor - 53-PBV-R0033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0033 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details